EN
  • EN
  • DE

LT8646SEV#WPBF

Part No LT8646SEV#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65V, 8A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 8A 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 12V
Current - Output 8A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-TFQFN Exposed Pad
Supplier Device Package 32-LQFN (6x4)
Base Product Number LT8646
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8646SEV#WPBF,505-LT8646SEV#WPBF,161-LT8646SEV#WPBF,161-LT8646SEV#WPBF-ND
Standard Package 490
Win Source Part Number 1317461-LT8646SEV#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8646SEV#WPBF CAD Model

Description

Analog Devices Inc. LT8646SEV#WPBF Overview

The LT8646SEV#WPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., engineered to maintain a low electromagnetic emission and high efficiency across a wide range of load currents. This makes it an ideal choice for sensitive applications where noise and efficiency are critical factors, such as automotive, industrial, and telecommunications systems.

Built on a Silent Switcher® 2 architecture, the LT8646SEV#WPBF minimizes EMI emissions through its internal bypass capacitors and optimized switching edges. This innovative design allows the device to meet stringent EMC requirements without the need for external noise reduction strategies, simplifying the design and reducing overall system cost.

The switching frequency is programmable and synchronizable from 200kHz to 3MHz, which enables designers to optimize the size of external components and improve efficiency. Furthermore, its wide input voltage range of 3.4V to 65V provides a versatile power solution that accommodates a variety of supply voltages and withstands voltage transients typically found in automotive applications.

The LT8646SEV#WPBF incorporates a unique spread spectrum frequency modulation technique, further reducing EMI emissions. The device also features a low quiescent current, which is crucial for battery-powered systems where power conservation is paramount. Its high efficiency is maintained over a wide output current range by utilizing internal top and bottom high-efficiency power MOSFETs.

Protection features include internal over-temperature protection, overvoltage and overcurrent protection, which safeguard the device and the system in adverse conditions. The LT8646SEV#WPBF is available in a thermally enhanced 3mm x 5mm QFN package, which provides excellent thermal performance for high-power applications.

In summary, the LT8646SEV#WPBF from Analog Devices Inc. is a robust and efficient solution for applications demanding minimal noise and high efficiency. Its advanced features and comprehensive protection make it a reliable and versatile choice for a wide range of power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess