EN
  • EN
  • DE

TC74VHC238FT

Part No TC74VHC238FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-TO-8 LINE DECODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265139-TC74VHC238FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC238FT CAD Model

Description

The TC74VHC238FT is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-speed operation with low power consumption. It is commonly used in memory addressing, data routing, and control logic applications.

Applications

  • Memory Addressing: Used to select specific memory locations in memory systems.
  • Data Routing: Employed to route data from a single source to one of several destinations.
  • Control Logic: Utilized in control circuits to activate or deactivate different functions based on input signals.
  • Address Decoding: Used in microprocessor systems for address decoding purposes.
  • Instrumentation: Integrated into test and measurement equipment for signal selection and control.

Features

  • High-Speed Operation: Offers fast switching speeds, suitable for high-performance systems.
  • Low Power Consumption: Operates with minimal power, making it energy-efficient.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages.
  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight output lines.
  • Enable Inputs: Provides enable inputs for device control and cascading.

Benefits

  • Improved System Performance: Enables fast and efficient data processing.
  • Reduced Power Dissipation: Minimizes energy consumption, extending battery life in portable devices.
  • Simplified System Design: Provides a compact and versatile solution for decoding and demultiplexing functions.
  • Enhanced Reliability: Ensures stable operation under various operating conditions.
  • Increased Design Flexibility: Offers multiple control options for diverse applications.

Additional Details

The TC74VHC238FT operates with a supply voltage typically ranging from 2V to 5.5V. It is available in a surface-mount package (TSSOP), which allows for compact board designs. The device features three address inputs (A0, A1, A2) and three enable inputs (E1, E2, E3), providing flexible control options. When enabled, one of the eight output lines is activated based on the binary code applied to the address inputs. The VHC family of logic devices is known for its superior speed and low power characteristics, making the TC74VHC238FT a popular choice for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,389 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess