The TC74VHCT08AF is a quad 2-input AND gate from Toshiba Semiconductor and Storage. It belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) logic family, designed for high-speed operation and compatibility with TTL voltage levels.
Applications:
- General Logic Applications
- Signal Processing
- Data Processing
- Computer Systems
- Industrial Control Systems
- Telecommunications Equipment
Features:
- High-Speed Operation: tpd = 4.8 ns (typ.) at VCC = 5V
- TTL Compatible Inputs
- Wide Operating Voltage Range: 4.5V to 5.5V
- Low Power Consumption
- Output Drive Capability: 10 LSTTL Loads
- Operating Temperature Range: -40°C to +85°C
- Available in SOP (Small Outline Package)
Benefits:
- Fast switching speeds for high-performance applications
- Direct interface with TTL devices
- Wide operating voltage range provides design flexibility
- Low power consumption reduces system power requirements
- Small package size saves board space
Additional Details:
The TC74VHCT08AF consists of four independent 2-input AND gates. It offers a high fan-out capability, allowing it to drive multiple LSTTL loads. The device is designed for reliable operation over a wide temperature range. The TTL-compatible inputs allow direct interfacing with TTL logic devices without the need for additional level shifting circuitry. The low power consumption of the CMOS technology contributes to energy efficiency. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and package dimensions. The SOP package is suitable for surface mount assembly.