EN
  • EN
  • DE

ADR225HRZN

Part No ADR225HRZN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Temperature, Low Drift, Micropower 2.5 V Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3.3 V ~ 16 V
Operating Supply Current 50μA
Operating Temperature Range -40°C ~ 175°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141424-ADR225HRZN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR225
Introduction Date July 02, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR225HRZN CAD Model

Description

Introducing the ADR225HRZN Voltage Reference from Analog Devices Inc.

Analog Devices Inc. presents the ADR225HRZN, a state-of-the-art voltage reference module designed to ensure precision and stability in your electronic applications. This compact, high-performance component is a critical building block for systems requiring a stable voltage reference over time and varying environmental conditions.

Key Features and Benefits

  • Precision Voltage: The ADR225HRZN offers a precise 2.5V output, which is ideal for high-resolution analog-to-digital and digital-to-analog conversions, ensuring accurate readings and control in your circuits.
  • High Stability: With excellent temperature stability, the ADR225HRZN is capable of maintaining a consistent output even under fluctuating thermal conditions, making it suitable for industrial, automotive, and medical applications.
  • Low Noise: This voltage reference boasts an exceptionally low noise performance, minimizing the impact of electrical interference on sensitive components and enhancing the overall reliability of your system.
  • Wide Operating Range: The ADR225HRZN operates over a broad voltage range, providing flexibility in system design and compatibility with a variety of circuits and power supplies.
  • Long-Term Stability: Analog Devices Inc. has engineered the ADR225HRZN for long-term stability, ensuring that your product's performance will not degrade over its operational lifespan.

Applications

The ADR225HRZN is versatile and can be used across a wide array of applications where precision voltage reference is crucial. Some of the typical applications include:

  • Data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Technical Specifications

With a compact package and robust design, the ADR225HRZN is equipped with the following technical specifications:

  • Output Voltage: 2.5V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 10 ppm/°C
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 8-Lead SOIC

For engineers and designers looking for a reliable voltage reference that combines accuracy with long-term stability, the ADR225HRZN from Analog Devices Inc. is an excellent choice. Its performance and versatility make it a go-to component for precision electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.0863 $224.0863
2+ $200.9049 $401.8098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess