EN
  • EN
  • DE

ADR292F

Part No ADR292F
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SMD-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 736860-ADR292F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR292F CAD Model

Description

The ADR292F is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in providing a fixed voltage for calibration and reference purposes in various electronic applications. This high-performance product is a crucial element in the design of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive instrumentation where consistent voltage reference is paramount.

Key Features

  • High Accuracy: The ADR292F offers an impressive initial accuracy of ±0.15%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 8 ppm/°C, which guarantees stable performance across a wide temperature range.
  • Long-Term Stability: With long-term stability of 50 ppm/1000 hours at 25°C, users can rely on the ADR292F for consistent operation over time.
  • Low Noise: The device features low noise output, making it suitable for high-precision and low-noise systems.
  • Wide Operating Range: It operates over a wide supply voltage range from 4 V to 12 V, providing flexibility in various circuit designs.
  • Output Voltage: The ADR292F provides a fixed output voltage of 2.5 V, which is a common reference voltage for many electronic components and systems.

Applications

The ADR292F is versatile and can be used in a broad spectrum of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Medical devices
  • Automotive electronics
  • Battery-powered and portable equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR292F is no exception. It is manufactured under stringent quality control processes, ensuring reliability and performance that meet the industry's highest standards. The ADR292F is available in various packages, including the 8-lead SOIC and the 8-lead MSOP, providing flexibility in design for space-constrained applications.

For detailed technical specifications, application notes, and support tools, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess