EN
  • EN
  • DE

ADR3433ARJZ-REEL7

Part No ADR3433ARJZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744272-ADR3433ARJZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3433ARJZ-REEL7 CAD Model

Description

Product Overview: ADR3433ARJZ-REEL7

The ADR3433ARJZ-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This voltage reference is part of a series that offers a fixed output voltage, making it an ideal choice for precision data converters and stability-critical applications.

Key Features

  • Output Voltage: The ADR3433ARJZ-REEL7 provides a fixed output voltage of 3.3V, suitable for various applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to maintain accurate output even with minimal difference between the input voltage and the output voltage.
  • Wide Operating Range: The ADR3433ARJZ-REEL7 operates efficiently with an input voltage range from 4.1V to 18V, accommodating a variety of power supplies.
  • Low Quiescent Current: Its quiescent current is typically 120µA, making it an energy-efficient choice for battery-powered devices.
  • Package and Availability: It is available in a compact SOT-23 package and is supplied in a 7-inch reel, facilitating easy integration into automated manufacturing processes.

Applications

The ADR3433ARJZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical instruments
  • Industrial control systems
  • Automotive electronics
  • Analog and digital converters

This product from Analog Devices Inc. ensures high reliability and performance, making it a smart choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems. With its combination of features, the ADR3433ARJZ-REEL7 stands out as a robust voltage reference solution for a multitude of precision applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,560 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess