EN
  • EN
  • DE

ADR3450ARJZ-R2

Part No ADR3450ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Height 1.3 mm
Lead Free Contains Lead
Length 3 mm
Max Input Voltage 6 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Max Output Voltage 5 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Nominal Supply Current 85 µA
Number of Pins 6
Operating Supply Current 85 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 5 V
Packaging Cut Tape (CT)
Radiation Hardening No
Reference Type Series
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 8 ppm/°C
Tolerance 0.1 %
Width 1.7 mm
Win Source Part Number 1007960-ADR3450ARJZ-R2
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR3450ARJZ-R2 CAD Model

Description

The ADR3450ARJZ-R2 is a high-precision voltage reference component from Analog Devices Inc., a leading global manufacturer of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR3450ARJZ-R2 provides a fixed output voltage of 4.5V with an impressive initial accuracy.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring consistent performance across a wide range of operating temperatures.
  • Low Noise: This voltage reference has been engineered for low noise operations, making it ideal for sensitive applications where signal integrity is critical.
  • Long-Term Stability: Users can rely on the long-term stability of the ADR3450ARJZ-R2, which is essential for maintaining accuracy over time and reducing the need for recalibration.
  • Package: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADR3450ARJZ-R2 is versatile and can be used in a variety of applications, including:

  • Precision data conversion
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR3450ARJZ-R2 is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance in even the most demanding environments.

Technical Specifications

Parameter Value
Output Voltage 4.5V
Initial Accuracy ±0.1%
Temperature Coefficient Typically 8ppm/°C
Noise (0.1Hz to 10Hz) Typically 1.5µVp-p/V
Package SOT-23

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1887 $50.3401
56+ $1.7959 $100.5704
87+ $1.7398 $151.3626
119+ $1.6836 $200.3484
154+ $1.6275 $250.6350
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess