EN
  • EN
  • DE

ADR3512WCRMZ-R7

Part No ADR3512WCRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.2V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Noise - 10Hz to 10kHz 28μVrms
Voltage - Input 2.3 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141453-ADR3512WCRMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR3512
Introduction Date August 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR3512WCRMZ-R7 CAD Model

Description

Analog Devices Inc. ADR3512WCRMZ-R7 Voltage Reference

The ADR3512WCRMZ-R7 is a high-precision voltage reference component from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This product is part of the ADR35xx series, which is known for its low noise, high accuracy, and long-term stability, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR3512WCRMZ-R7 provides a fixed output voltage of 1.25V, which is suitable for many analog circuits requiring a precise reference.
  • High Accuracy: This component boasts an initial accuracy of ±0.1%, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 8 ppm/°C (max), the voltage reference maintains its accuracy over a wide temperature range, making it suitable for environments with temperature variations.
  • Low Noise: It exhibits low noise performance, which is crucial for applications such as precision amplifiers and high-resolution analog-to-digital converters (ADCs).
  • Long-Term Stability: The ADR3512WCRMZ-R7 offers excellent long-term stability, which is a vital attribute for maintaining consistent performance over time.
  • Package: The device is available in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range from 4V to 18V, providing flexibility in various system designs.

Applications

The ADR3512WCRMZ-R7 is particularly useful in high-end applications where precision is paramount. Some of its typical applications include:

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices

With its robust feature set, the ADR3512WCRMZ-R7 from Analog Devices Inc. is a reliable and essential component for engineers and designers looking to enhance the accuracy and stability of their electronic systems. Its performance characteristics ensure that it can meet the stringent requirements of sophisticated electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3150 $58.2050
15+ $6.8225 $102.3375
23+ $6.6093 $152.0139
32+ $6.3961 $204.6752
41+ $6.1829 $253.4989
55+ $5.5433 $304.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess