The ADR366BUJZ from Analog Devices Inc. is a high-precision, micropower voltage reference in a compact TSOT-5 package. This device is part of a family of low dropout, series voltage references that provide a stable output voltage with minimal variation under varying operating conditions. Designed to maintain accuracy and reliability, the ADR366BUJZ is ideal for precision data conversion systems in industrial and medical applications, as well as portable and battery-powered devices.
Key Features
- Output Voltage: The ADR366BUJZ provides a fixed output voltage of 3.6V, suitable for a variety of applications.
- High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures precise voltage regulation for sensitive circuits.
- Low Temperature Coefficient: Exhibits an excellent temperature coefficient of 35 ppm/°C (typical), ensuring stable performance over a wide temperature range.
- Low Dropout Voltage: The device operates with a very low dropout voltage, making it efficient for systems with tight power supply margins.
- Low Quiescent Current: The ADR366BUJZ features a low quiescent current of 210 µA (maximum), contributing to energy efficiency in portable applications.
- Wide Operating Range: This voltage reference can operate over a wide supply voltage range from 4.1V to 18V, providing flexibility in various system designs.
- Package: It is offered in a tiny, 5-lead TSOT package, which is ideal for space-constrained applications.
Applications
- Data Acquisition Systems
- High-resolution Analog-to-Digital Converters (ADCs)
- Battery-operated Equipment
- Portable Medical Devices
- Industrial Control Systems
The ADR366BUJZ stands out for its combination of high precision, low power consumption, and compact form factor. Analog Devices Inc. has engineered this product to meet the rigorous demands of modern electronic systems where stable voltage references are critical for accurate data processing and control. Whether used in handheld devices or sophisticated industrial instruments, the ADR366BUJZ is designed to deliver consistent performance and reliability.