EN
  • EN
  • DE

ADR423ARMZ-REEL7

Part No ADR423ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 3V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 10mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2μVp-p
Parts Input Voltage (V) 5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR423
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141488-ADR423ARMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR423ARMZ-REEL7 CAD Model

Description

Product Overview: ADR423ARMZ-REEL7 from Analog Devices Inc.

The ADR423ARMZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product is designed to offer a stable and precise reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage accuracy is paramount.

The ADR423ARMZ-REEL7 is part of the ADR42x series, known for its low noise, high accuracy, and long-term stability. It provides a 2.048V output, which is a common reference voltage for many digital systems, ensuring compatibility with a wide range of applications. The device operates over a broad temperature range, making it suitable for challenging environmental conditions.

Key Features:

  • Precision Voltage Reference: 2.048V output, ideal for various applications requiring a standardized reference voltage.
  • Low Temperature Coefficient: Ensures minimal voltage variation across a wide temperature range, providing reliable performance in diverse operating conditions.
  • Low Noise: Exhibits excellent noise performance, which is critical for high-resolution data conversion and precision measurements.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, offering flexibility in driving loads.
  • Wide Supply Voltage Range: Operates with a supply voltage from 4.1V to 18V, accommodating a variety of power supply configurations.
  • Stable and Reliable: Offers long-term stability and high accuracy, ensuring consistent performance over the lifespan of the device.
  • Compact Package: Available in an 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.

The ADR423ARMZ-REEL7 is supplied in a tape and reel format (REEL7), which facilitates automated manufacturing processes, making it an excellent choice for mass production environments. Its robust design and consistent performance make it an essential component for precision electronics, including medical devices, industrial instrumentation, and communication systems.

With its combination of precision, stability, and flexibility, the ADR423ARMZ-REEL7 from Analog Devices Inc. stands out as a superior voltage reference solution for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6154 $58.0770
11+ $9.5306 $104.8366
17+ $9.2328 $156.9576
23+ $8.9350 $205.5050
29+ $8.6371 $250.4759
39+ $7.7436 $302.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,144 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess