EN
  • EN
  • DE

ADR430BR

Part No ADR430BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR430
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910765-ADR430BR
Ultra Librarian 3D Model Ultra Librarian ADR430BR CAD Model

Description

The ADR430BR is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in critical applications. This high-performance device is part of the ADR43x series, which is known for providing a stable and precise reference voltage over a wide range of temperatures and power supply conditions.

Key Features

  • Output Voltage: The ADR430BR offers a precise output voltage of 2.048V, making it suitable for various applications, including high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of typically 3 ppm/°C, ensuring minimal deviation in output voltage with temperature changes.
  • Long-Term Stability: With long-term stability of typically 50 ppm/1000 hours at 125°C, users can rely on the ADR430BR for consistent performance over time.
  • Low Noise: The device exhibits low noise, with a spectral noise density of typically 0.1 µV p-p/V (0.1 Hz to 10 Hz), making it ideal for noise-sensitive applications.
  • Wide Supply Range: The ADR430BR operates with a supply range from 4.1V to 18V, providing flexibility in various system designs.
  • High Output Current: It can source up to 30 mA and sink up to 5 mA of output current, catering to a broad spectrum of load conditions.

Applications

The ADR430BR is versatile and can be used in numerous applications including precision data acquisition systems, high-resolution converters, industrial instrumentation, and portable battery-powered devices. Its robustness and reliability make it an excellent choice for medical and automotive electronics, where precision and stability are of utmost importance.

Package and Reliability

This voltage reference comes in a compact 3-lead SOT-23 package, which is conducive to space-constrained applications. The ADR430BR is specified over the extended industrial temperature range of −40°C to +125°C, ensuring reliable operation in diverse environments.

For designers and engineers looking for a dependable and precise voltage reference, the ADR430BR from Analog Devices Inc. stands out as a superior choice, delivering both performance and versatility to meet the most demanding specifications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8242 $61.7694
16+ $7.2407 $115.8512
25+ $7.0143 $175.3575
35+ $6.7879 $237.5765
45+ $6.5616 $295.2720
59+ $5.8836 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess