EN
  • EN
  • DE

ADR431B

Part No ADR431B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141504-ADR431B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR431B CAD Model

Description

Introducing the ADR431B Voltage Reference from Analog Devices Inc.

The ADR431B from Analog Devices Inc. is a precision 2.5V voltage reference device that stands out in the industry for its high accuracy and stability. This product is part of the ADR43x series, which is renowned for providing a stable and precise reference voltage for various applications, including data acquisition systems, high-end instrumentation, and industrial automation.

Key Features:

  • High Accuracy: The ADR431B offers an impressive initial accuracy of ±0.1% and ensures that precision is maintained over time, making it ideal for critical applications where consistent voltage is paramount.
  • Low Temperature Coefficient: With a temperature coefficient of just 8 ppm/°C, the ADR431B guarantees minimal deviation in output over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 5V to 18V, providing flexibility and compatibility with a variety of power supplies and systems.
  • Low Noise: The ADR431B boasts a low noise specification of 3 µV p-p/V, which is crucial for noise-sensitive applications where signal integrity is a priority.
  • Low Dropout Voltage: The low dropout voltage feature allows the ADR431B to function effectively even when the supply voltage is very close to the output voltage, thus enhancing the efficiency of the overall system.

Applications:

  • Precision data converters
  • Portable instrumentation
  • High-end industrial equipment
  • Medical devices
  • Battery-powered devices

The ADR431B is available in an 8-lead SOIC package, making it easy to integrate into your existing designs. Its robust construction and adherence to the stringent standards set by Analog Devices Inc. ensure that you receive a reliable and high-quality product.

With its combination of accuracy, stability, and versatility, the ADR431B voltage reference from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Whether you are developing precision instrumentation or sophisticated industrial machinery, the ADR431B is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess