Microchip Technology's PIC24EP256GP204-I/PT Microcontroller
The PIC24EP256GP204-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and robust serial communication capabilities. This microcontroller is part of the PIC24EP family and is well-suited for industrial control systems, automotive applications, medical devices, and other embedded systems that demand reliability and precision.
Key Features:
- Core: 16-bit dsPIC core with up to 70 MIPS performance.
- Memory: 256 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and data buffering.
- Timers: Multiple timers, including a 16-bit timer, 32-bit timer, and Real-Time Clock and Calendar (RTCC), for precise event management and scheduling.
- Advanced Analog: Integrated features such as 12-bit Analog-to-Digital Converters (ADCs), Comparators, and a Digital-to-Analog Converter (DAC) to support sophisticated analog functionalities.
- Communication Interfaces: A suite of serial communication modules including UART, SPI, and I2C for versatile connectivity options.
- Operating Voltage: A wide operating voltage range from 3.0V to 3.6V, ensuring compatibility with various power supply designs.
- Temperature Range: Industrial temperature range (-40°C to +85°C), allowing operation in extreme environments.
- Packaging: Available in a 44-pin TQFP package, which is ideal for space-constrained applications.
The PIC24EP256GP204-I/PT also boasts a rich set of peripherals that enhance its functionality, such as Charge Time Measurement Unit (CTMU) for touch sensing applications, Peripheral Pin Select (PPS) for flexible pin mapping, and Motor Control PWMs for advanced motor control applications.
With its robust design and comprehensive feature set, the PIC24EP256GP204-I/PT MCU is a versatile choice for designers looking to create sophisticated and power-efficient applications. Microchip's commitment to quality ensures that this microcontroller meets the high standards required for professional-grade electronics, making it a reliable core for your next project.