EN
  • EN
  • DE

ADR435BRZ

Part No ADR435BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Parts Input Voltage (V) 7V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR435
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141518-ADR435BRZ
Manufacturer Homepage www.analog.com
Family Name ADR435
Introduction Date May 26, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR435BRZ CAD Model

Description

Product Overview: ADR435BRZ Voltage Reference by Analog Devices Inc.

The ADR435BRZ from Analog Devices Inc. is a high-precision voltage reference component that stands out in the market for its stability and accuracy. As part of the ADR43x series, this device is designed to offer a precise 5.0 V output, making it an essential building block in many electronic applications where voltage precision is critical.

Key Features

  • Output Voltage: The ADR435BRZ provides a stable and precise 5.0 V output, which is crucial for the accurate operation of analog-to-digital and digital-to-analog converters, as well as other sensitive electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures reliable performance for applications that demand high precision.
  • Low Temperature Coefficient: The ADR435BRZ boasts an excellent temperature coefficient of 3 ppm/°C (typical), which means its output voltage remains consistent across a wide temperature range.
  • Low Noise: This voltage reference features low noise operations, with a 0.1 Hz to 10 Hz noise level of just 7 µV p-p (typical), making it ideal for noise-sensitive applications.
  • Wide Supply Range: The device operates with a supply range from 7 V to 18 V, providing flexibility in various power supply configurations.
  • Long-Term Stability: It demonstrates excellent long-term stability, ensuring that its performance degrades minimally over time.
  • Package: The ADR435BRZ is available in an 8-lead SOIC package, which is suitable for standard PCB layouts and easy to integrate into a wide range of electronic systems.

Applications

The ADR435BRZ is an ideal choice for high-performance applications that require a stable and accurate reference voltage, such as:

  • Data acquisition systems
  • Precision instrumentation
  • Industrial process control systems
  • Battery-powered devices
  • Automotive electronics

With its combination of high precision, stability across temperature variations, and low noise output, the ADR435BRZ from Analog Devices Inc. is a reliable component for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7505 $55.0020
9+ $11.2825 $101.5425
14+ $10.9299 $153.0186
19+ $10.5774 $200.9706
25+ $10.2248 $255.6200
33+ $9.1670 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess