The SN74LVC10APWRG4, manufactured by Texas Instruments, is a high-performance, triple 3-input NAND gate integrated circuit designed for use in a wide range of digital applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a low supply voltage range.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 3
- Inputs per Circuit: 3
- Output Type: Standard
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Propagation Delay Time: 4.1ns at 3.3V, 20°C
The SN74LVC10APWRG4 is designed to support mixed-voltage mode operation, which makes it compatible with TTL levels. This feature allows for the direct interface with TTL components without the need for additional level shifting, making it a versatile choice for mixed-voltage systems.
The device has a wide operating voltage range, which ensures its functionality across various power supply levels. Additionally, it provides high drive output current, which is ideal for driving heavy loads. The low input capacitance and reduced power consumption make it suitable for battery-powered and energy-efficient designs.
Texas Instruments' SN74LVC10APWRG4 is available in a compact TSSOP-14 package, which is ideal for space-constrained applications. With its industry-standard footprint, this integrated circuit can be easily integrated into existing PCB designs.
Overall, the SN74LVC10APWRG4 is a reliable and flexible solution for implementing logic functions in various digital systems, from consumer electronics to industrial controls. Its robust design, compatibility with multiple voltage levels, and Texas Instruments' reputation for quality make it a solid choice for designers looking for a dependable NAND gate solution.