EN
  • EN
  • DE

ADR5041ARTZ

Part No ADR5041ARTZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case SOT-23
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729475-ADR5041ARTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5041ARTZ CAD Model

Description

Introducing the ADR5041ARTZ Voltage Reference from Analog Devices Inc.

The ADR5041ARTZ is a precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADR504x series, which is renowned for its high accuracy, stability, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features of the ADR5041ARTZ

  • Precision Voltage Reference: The ADR5041ARTZ offers a precise 2.048 V output, which is crucial for applications that require a stable and accurate reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient as low as 9 ppm/°C, the device ensures minimal deviation in output voltage over a wide temperature range, enhancing system reliability.
  • Low Dropout Voltage: The ADR5041ARTZ operates with a very low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the reference voltage, making it highly efficient for battery-operated devices.
  • Wide Operating Range: This voltage reference supports an operating range from 4 V to 18 V, providing flexibility in various power supply scenarios.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to 5 mA, the ADR5041ARTZ can drive the reference input of multiple devices in a system.
  • Compact Package: Available in a small SOT-23 package, the ADR5041ARTZ is suitable for space-constrained applications without compromising performance.

Applications

The ADR5041ARTZ is versatile and can be utilized in numerous applications where a stable and precise reference voltage is critical. These include:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial automation

With its combination of features, the ADR5041ARTZ is an excellent choice for designers who require a reliable and high-performance voltage reference in their circuits. Analog Devices Inc. has once again demonstrated their commitment to quality and innovation with this product, ensuring optimal performance for sophisticated electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess