The ADR525BRT is a precision voltage reference component from the renowned manufacturer, Analog Devices Inc. Designed for high-accuracy and stability, this product is an essential building block in precision data conversion systems, providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.
Key Features:
- High Accuracy: The ADR525BRT offers an impressive initial accuracy, ensuring precise performance for demanding applications.
- Low Temperature Coefficient: With a low temperature coefficient, the ADR525BRT provides a stable output across a wide temperature range, making it suitable for both industrial and consumer applications.
- Wide Supply Voltage Range: This voltage reference can operate from a wide range of supply voltages, enhancing its flexibility for use in various circuit designs.
- Low Dropout Voltage: The ADR525BRT's low dropout voltage allows it to function effectively even with minimal difference between the supply and reference voltages.
- Small Package Size: Available in a compact package, the ADR525BRT saves valuable board space without compromising on performance.
Applications:
The ADR525BRT is ideal for a variety of applications that require a stable and accurate reference voltage. These include:
- Precision data acquisition systems
- High-resolution ADCs and DACs
- Portable and battery-powered equipment
- Industrial control systems
- Automotive electronics
Technical Specifications:
Parameter
Value
Initial Accuracy
±0.1%
Temperature Coefficient
10 ppm/°C
Supply Voltage Range
4V to 18V
Output Voltage
2.5V
Package
SOT-23
With its combination of accuracy, stability, and compact form factor, the ADR525BRT from Analog Devices Inc. is a superior choice for designers seeking to enhance the performance of their electronic systems.