EN
  • EN
  • DE

ADRF5547-EVALZ

Part No ADRF5547-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADRF5547 EVAL BOARD  /  ADRF5547 series Front End Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Front End
Frequency 3.7GHz ~ 5.3GHz
For Use With/Related Products ADRF5547
Supplied Contents Board(s)
Base Product Number ADRF5547
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-ADRF5547-EVALZ,505-ADRF5547-EVALZ
Standard Package 1
Win Source Part Number 1232132-ADRF5547-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADRF5547-EVALZ CAD Model

Description

ADRF5547-EVALZ Evaluation Board from Analog Devices Inc.

The ADRF5547-EVALZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADRF5547, a dual-channel RF front-end passive device. This evaluation board is an essential tool for engineers and designers who wish to test and integrate the ADRF5547 into their RF and microwave systems, particularly in applications such as wireless infrastructure, RF test equipment, and communication systems.

Key Features of the ADRF5547-EVALZ

  • Dual-Channel Operation: The ADRF5547-EVALZ supports two independent channels, providing flexibility in handling multiple RF signals simultaneously.
  • Wide Frequency Range: The evaluation board operates over a broad frequency range from 2,400 MHz to 4,200 MHz, making it suitable for a variety of RF applications, including 5G wireless infrastructure.
  • High Isolation: With excellent port-to-port isolation, the ADRF5547-EVALZ ensures minimal crosstalk between channels, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The ADRF5547 integrated on the board exhibits low insertion loss, which translates to efficient signal transmission and reduced power consumption.
  • Integrated Biasing Circuitry: The evaluation board comes with built-in biasing circuitry, simplifying the power supply requirements and streamlining the testing process.
  • Robust Design: Designed with high-quality materials and built to Analog Devices' rigorous standards, the ADRF5547-EVALZ ensures durability and reliability for extensive testing.

Easy to Use and Integrate

The ADRF5547-EVALZ is user-friendly, with a well-documented layout and clearly marked test points. Engineers can quickly set up the board and begin evaluating the ADRF5547's performance with minimal setup time. The board is also compatible with standard test equipment, allowing for seamless integration into existing test benches.

Support and Resources

Analog Devices Inc. provides comprehensive technical support for the ADRF5547-EVALZ, including detailed datasheets, application notes, and reference designs. Customers can access a wealth of resources to facilitate the development process and optimize their use of the evaluation board.

Whether for prototyping, performance testing, or system integration, the ADRF5547-EVALZ from Analog Devices Inc. is an invaluable tool for engineers looking to leverage the advanced features of the ADRF5547 dual-channel RF front-end device.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess