EN
  • EN
  • DE

ADRF6780ACPZN

Part No ADRF6780ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MICROWAVE HIR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001536-ADRF6780ACPZN
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Misc ICs and Modules
Package Tray
Product Status Active
Function Upconverter
Frequency 5.9GHz ~ 23.6GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian ADRF6780ACPZN CAD Model

Description

ADRF6780ACPZN Product Overview

The ADRF6780ACPZN is a state-of-the-art microwave mixer with an integrated local oscillator (LO) from Analog Devices Inc., designed to offer superior performance in a wide range of communication and instrumentation applications. This advanced component is ideal for RF and IF signal conversion in systems requiring high linearity, low noise, and a broad frequency range.

Key Features

  • Frequency Range: The ADRF6780ACPZN operates over a broad frequency range, making it suitable for various applications in wireless infrastructure, point-to-point radios, and aerospace and defense systems.
  • Integrated LO Synthesizer: It features an integrated fractional-N frequency synthesizer for the local oscillator, providing flexibility and reducing the need for external components.
  • High Linearity: The device exhibits exceptional linearity, which helps to maintain signal integrity and reduce distortion in complex signal environments.
  • Low Noise Figure: With a low noise figure, the mixer maintains a high signal-to-noise ratio, ensuring clear signal reception and processing.
  • Programmable Settings: Users can program various settings via a serial peripheral interface (SPI), offering control over performance characteristics to match specific application requirements.

Applications

  • Wireless Infrastructure
  • Microwave Point-to-Point Links
  • Satellite Communications
  • Test and Measurement Equipment
  • Aerospace and Defense Systems

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality and reliability, and the ADRF6780ACPZN is no exception. It is built to meet high industry standards, ensuring dependable performance in a variety of operating conditions. The robust construction and comprehensive testing mean that this product is a reliable choice for critical applications where consistent operation is paramount.

Ordering Information

The ADRF6780ACPZN is available in a compact, surface-mount package, making it easy to integrate into your design. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess