EN
  • EN
  • DE

LM21212MH-1/NOPB

Part No LM21212MH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052776-LM21212MH-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21212MH-1/NOPB CAD Model

Description

The LM21212MH-1/NOPB is a highly efficient, precision-manufactured power management integrated circuit (PMIC) developed by Texas Instruments. Designed to cater to a wide range of applications, it is a testament to TI's commitment to innovation and quality in the field of power electronics.

Key Features

  • Output Voltage Range: This device offers an adjustable output voltage range that is highly versatile for various applications, ensuring compatibility with different system requirements.
  • High-Efficiency Operation: The LM21212MH-1/NOPB operates with high efficiency, which minimizes energy loss and heat generation, thus enhancing system reliability and performance.
  • Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and the system from overheating, thereby ensuring long-term stability and safety.
  • Current Limiting: The built-in current limiting feature prevents damage due to overcurrent conditions, which is essential for maintaining the integrity of electronic components.
  • Robust Package: Encased in a durable package, the LM21212MH-1/NOPB is designed to withstand the rigors of various operating environments, making it suitable for industrial and commercial applications.

Applications

The versatility of the LM21212MH-1/NOPB allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Automotive Electronics
  • Server and Storage Systems

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control measures. The LM21212MH-1/NOPB is no exception and has undergone extensive evaluation to meet the highest standards of reliability. The device's NOPB designation indicates that it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

In summary, the LM21212MH-1/NOPB from Texas Instruments is a state-of-the-art power management solution that offers efficiency, durability, and safety. Its comprehensive feature set and robust design make it an ideal choice for engineers seeking a reliable power management component for their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess