EN
  • EN
  • DE

ADSP-1010BJD

Part No ADSP-1010BJD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043801-ADSP-1010BJD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-1010BJD CAD Model

Description

ADSP-1010BJD

The ADSP-1010BJD is a high-performance, precision digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This advanced microprocessor is designed to cater to a broad range of applications that require efficient and reliable digital signal processing capabilities. The ADSP-1010BJD is an integral component for systems that demand robust computational power, such as audio processing, telecommunications, industrial control, and biomedical signal processing.

Key Features

  • High-Speed Processing: The ADSP-1010BJD operates at a remarkable speed, enabling real-time data processing for complex algorithms and applications.
  • Integrated Memory: This DSP comes with onboard memory, reducing the need for external memory components and simplifying system design.
  • Flexible Interface: It features a versatile interface that supports various peripherals and allows for easy integration into different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-1010BJD is ideal for battery-powered or energy-conscious applications.

Applications

The ADSP-1010BJD is a versatile component suitable for a multitude of applications. Its high-speed processing capabilities make it an excellent choice for:

  • Audio and speech processing
  • Image and video processing
  • Wireless communication systems
  • Automotive electronics
  • Medical imaging and diagnostics
  • Instrumentation and control systems

Technical Specifications

Parameter Value
Core Architecture Digital Signal Processor (DSP)
Operating Frequency Specified by Manufacturer
Memory Type Integrated
Interface Type Flexible Peripheral Interface
Supply Voltage Specified by Manufacturer
Package / Case Specified by Manufacturer

For further details and technical documentation, please refer to the Analog Devices Inc. official datasheet for the ADSP-1010BJD, ensuring that this DSP meets the requirements of your specific application.

You May Also Be Interested in

Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess