EN
  • EN
  • DE

ADSP-2101KP-40

Part No ADSP-2101KP-40
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Digital Signal Processor, 16-Bit Size, 24-Ext Bit, 10.24MHz, CMOS, CQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980533-ADSP-2101KP-40
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-2101KP-40 CAD Model

Description

The ADSP-2101KP-40 is a high-performance, single-chip microprocessor from Analog Devices Inc., specifically designed for digital signal processing (DSP) applications. This device is part of the ADSP-2100 family, which is renowned for its efficient data handling and computational abilities, making it an ideal choice for a variety of audio, video, and communication systems.

Key Features:

  • High Clock Speed: The ADSP-2101KP-40 operates at a clock speed of 40 MHz, allowing for rapid processing and quick execution of DSP algorithms.
  • On-Chip Memory: It comes with integrated program and data memory, which reduces the need for external memory components and simplifies system design.
  • Flexible Architecture: The processor features a flexible and powerful instruction set optimized for DSP operations, including multiply-accumulate (MAC) operations, which are fundamental in many DSP algorithms.
  • Peripheral Connectivity: With a variety of peripheral interfaces, this DSP supports easy integration with other system components and external devices.
  • Low Power Consumption: Designed for efficiency, the ADSP-2101KP-40 maintains low power consumption, which is crucial for portable and battery-operated devices.

Applications:

The ADSP-2101KP-40 is versatile and can be used in numerous applications where digital signal processing is required. Some common applications include:

  • Audio processing and sound synthesis
  • Telecommunications, including modems and signal conditioning
  • Image and video processing
  • Instrumentation and control systems
  • Medical imaging devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2101KP-40 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of complex and critical DSP tasks.

Conclusion:

If you're looking for a DSP processor that offers a blend of speed, efficiency, and versatility, the ADSP-2101KP-40 by Analog Devices Inc. is an excellent choice. Its robust architecture and feature set make it suitable for a wide range of applications, delivering the performance needed for today's demanding digital processing requirements.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess