EN
  • EN
  • DE

PA0402-R-070RL

Part No PA0402-R-070RL
Manufacturer Yageo
Catalog Resistors
Description Current Sense Resistors - SMD 0 ohm Jumper 1/16W A EC-Q200 AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series PA
Resistance 0 Ohms
Power Rating 62.5 mW (1/16 W)
Temperature Coefficient 150 PPM / C
Case Code - in 0402
Case Code - mm 1005
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Technology Metal Element
Termination 2 Terminal
Termination Style SMD/SMT
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Current Sense
Height 0.35 mm (0.014 in)
Length 1 mm (0.039 in)
Type AEC-Q200 Qualified Current Sense Resistor
Width 0.55 mm (0.022 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Current Sense Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian PA0402-R-070RL CAD Model

You May Also Be Interested in

Vishay
RES SMD 22.1K OHM 1% 1/10W 0603
Lowest to $0.0086
Vishay
RES SMD 499 OHM 1% 1/5W 0402
Lowest to $0.0354
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Draloric
RES 270 OHM 5W 5% AXIAL
Lowest to $0.7199
TE Connectivity
RES SMD 33 OHM 5% 3W 2512
Lowest to $0.8083
Vishay
RES 51 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 1/10W 0603
Lowest to $0.0278
Draloric
RES ARRAY 2 RES 2K OHM 0606
Lowest to $2.6154

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1223 $50.1430
1,000+ $0.1003 $100.3000
1,545+ $0.0972 $150.1740
2,130+ $0.0941 $200.4330
2,755+ $0.0909 $250.4295
3,685+ $0.0815 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,820 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess