EN
  • EN
  • DE

ADSP-21060LCW-133

Part No ADSP-21060LCW-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240CQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Bag
Product Status Obsolete
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 240-BFCQFP Exposed Pad
Supplier Device Package 240-CQFP (32x32)
Base Product Number ADSP-21060L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ANAANAADSP-21060LCW-133,2156-ADSP-21060LCW-133-AD
Standard Package 1
Win Source Part Number 1186798-ADSP-21060LCW-133
Ultra Librarian 3D Model Ultra Librarian ADSP-21060LCW-133 CAD Model

Description

The ADSP-21060LCW-133 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Known for its exceptional computational capabilities and efficiency, this DSP is part of the ADSP-21000 family, which is designed to address a wide range of demanding applications, including audio processing, telecommunications, industrial control, and military systems.

Key Features:

  • High Clock Speed: The device operates at a clock speed of 133 MHz, enabling rapid data processing and high throughput for complex algorithms.
  • On-Chip Memory: It comes with a sizable on-chip memory that includes 2 MB of static RAM, which facilitates fast data access and reduces the need for external memory components.
  • Flexible Architecture: The ADSP-21060LCW-133 features a 32-bit SHARC processor architecture, which is well-suited for both control and signal processing tasks.
  • High Precision: It supports IEEE floating-point arithmetic, which is critical for applications requiring high precision and dynamic range.
  • Input/Output Ports: The DSP provides a variety of I/O ports for easy interfacing with other components in a system, including link ports for direct DSP-to-DSP communication.
  • Scalability: Multiple ADSP-21060LCW-133 units can be interconnected for scalable performance, making it ideal for applications requiring parallel processing.

Applications:

The versatility of the ADSP-21060LCW-133 allows it to be used across various industries. In the field of audio processing, it can handle complex tasks such as sound synthesis and effects processing. Telecommunications systems utilize its power for signal modulation and demodulation, as well as voice and data compression. Its robustness also makes it suitable for industrial control systems, where real-time processing is crucial. Furthermore, the durability and reliability of the ADSP-21060LCW-133 make it a preferred choice for military applications where equipment must perform in the most challenging environments.

Conclusion:

The ADSP-21060LCW-133 by Analog Devices Inc. is a testament to the company's commitment to innovation and quality in the field of digital signal processing. With its high speed, precision, and flexibility, this DSP stands as a powerful solution for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess