EN
  • EN
  • DE

ADSP-21061LASZ-176

Part No ADSP-21061LASZ-176
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Commercial Grade SHARC DSP Microcomputer | IC DSP CONTROLLER 32BIT 240MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface Synchronous Serial Port (SSP)
Clock Rate 44MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 240-BFQFP Exposed Pad
Supplier Device Package 240-MQFP-EP (32x32)
Family Part Number ADSP-21061
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142158-ADSP-21061LASZ-176
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LASZ-176 CAD Model

Description

The ADSP-21061LASZ-176 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the ADSP-2106x family, known as SHARC® processors, which stands for Super Harvard Architecture. It is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications including audio, video, communications, and industrial control systems.

Key Features

  • High Processing Power: With a 32-bit floating-point architecture, the ADSP-21061LASZ-176 provides precision and dynamic range that is essential for high-fidelity audio and accurate signal processing.
  • High Clock Speed: The processor operates at a frequency of 40 MHz, delivering high-speed performance that is necessary for real-time processing.
  • Large On-Chip Memory: It comes with integrated on-chip memory, including 2 MB of 32-bit external memory interface and 512 KB of on-chip SRAM, which helps in reducing system costs and complexity.
  • Flexible Peripheral Options: The device is equipped with a variety of peripherals including serial ports, parallel ports, and a host of other input/output options, providing designers with the flexibility to interface with a wide range of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21061LASZ-176 is suitable for applications where power consumption is a critical factor.

Applications

The versatility of the ADSP-21061LASZ-176 makes it suitable for a multitude of applications, including:

  • Professional and consumer audio systems
  • Advanced telecommunication systems
  • Medical imaging equipment
  • Industrial control and automation
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21061LASZ-176 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in even the most demanding applications. With its robust design and advanced features, the ADSP-21061LASZ-176 is a testament to Analog Devices' leadership in the DSP market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess