EN
  • EN
  • DE

ADSP-21062CS-160

Part No ADSP-21062CS-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting Surface Mount
Package 240-BFQFP Exposed Pad
Case / Package 240-MQFP-EP (32x32)
Family Name ADSP-21062
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910953-ADSP-21062CS-160
Ultra Librarian 3D Model Ultra Librarian ADSP-21062CS-160 CAD Model

Description

ADSP-21062CS-160: High-Performance Digital Signal Processor

The ADSP-21062CS-160 is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of high-speed signal processing applications, this DSP chip is part of the SHARC® processor family, well-known for their exceptional performance and computational power.

At the heart of the ADSP-21062CS-160 is a 32-bit super Harvard architecture that combines the benefits of Harvard architecture with those of superscalar and superpipelined techniques. This unique design enables the processor to achieve a high level of parallelism, resulting in faster processing speeds and more efficient execution of complex algorithms.

With a clock speed of 160 MHz, the ADSP-21062CS-160 is capable of delivering up to 480 million floating-point operations per second (MFLOPS), making it an excellent choice for applications such as audio processing, image and video analysis, industrial control systems, and medical instrumentation that require rapid and precise computations.

One of the distinguishing features of this DSP is its large on-chip memory, which includes both static RAM (SRAM) and instruction cache. This allows for quick access to frequently used data and instructions, further enhancing the processor's performance. Additionally, the ADSP-21062CS-160 supports a variety of external memory options, providing flexibility for system designers to expand memory according to their specific application needs.

Interfacing with other components and peripherals is made easy with the ADSP-21062CS-160's comprehensive set of I/O options. It includes a host of communication ports such as link ports, serial ports, and a parallel peripheral interface, enabling seamless data transfer and connectivity with other devices in the system.

To assist developers in harnessing the full potential of the ADSP-21062CS-160, Analog Devices Inc. offers a robust suite of development tools. These include cross-compilers, emulators, and debugging software, which all contribute to a streamlined development process and reduced time-to-market for products utilizing this DSP.

In summary, the ADSP-21062CS-160 from Analog Devices Inc. is a powerful digital signal processor that combines high performance, flexibility, and a rich set of features to address the challenging demands of modern signal processing applications.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess