EN
  • EN
  • DE

ADSP-21065LKS-240

Part No ADSP-21065LKS-240
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLR 544KBIT 208MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Bag
Product Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-MQFP (28x28)
Base Product Number ADSP-21065L
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 44209-ADSP-21065LKS-240
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKS-240 CAD Model

Description

The ADSP-21065LKS-240 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the ADSP-21000 family, known for its exceptional processing power and flexibility, making it an ideal choice for a wide array of applications, including audio processing, telecommunications, and industrial control systems.

Key Features:

  • High Clock Speed: The ADSP-21065LKS-240 operates at a clock speed of 240 MHz, providing the computational power needed for complex algorithms and high-speed data processing tasks.
  • Advanced Architecture: This DSP features a 32-bit fixed-point architecture that allows for high precision and performance in signal processing tasks.
  • On-chip Memory: It comes with integrated on-chip memory, including a large 544 KB static RAM, which facilitates rapid data access and processing without the need for external memory components.
  • Peripheral Support: The device includes a variety of peripherals such as serial ports, parallel ports, and timers, enabling easy interfacing with other devices and systems.
  • Efficient Power Consumption: Designed with power efficiency in mind, the ADSP-21065LKS-240 is suitable for applications where power consumption is a critical consideration.

Applications:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Automotive audio and navigation systems
  • Industrial control and automation systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

The ADSP-21065LKS-240 DSP from Analog Devices Inc. stands out with its combination of speed, efficiency, and integrated features. Its robust architecture and extensive on-chip resources make it an excellent choice for developers seeking a reliable and powerful DSP solution. Whether you're designing cutting-edge audio systems, advanced communication networks, or sophisticated industrial controls, the ADSP-21065LKS-240 provides the performance and versatility required to meet the demands of your complex applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess