EN
  • EN
  • DE

ADSP-21065LKSZ-264

Part No ADSP-21065LKSZ-264
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 66MHz 66MIPS Automotive 208-Pin MQFP Tray / IC DSP CONTROLL 544KBIT 208-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 208-MQFP (28x28)
Win Source Part Number 198822-ADSP-21065LKSZ-264
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21065
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKSZ-264 CAD Model

Description

The ADSP-21065LKSZ-264 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in a wide array of signal processing applications. This DSP is part of the SHARC® family, which is known for its high computational power and large on-chip memory, making it an ideal choice for audio, video, and other real-time processing tasks.

Key Features:

  • High Processing Power: With a 32-bit architecture and a floating-point processor, the ADSP-21065L delivers efficient and precise calculations, making it suitable for complex algorithms and high-speed processing requirements.
  • Large On-Chip Memory: The device includes a significant amount of on-chip SRAM, which provides fast access to data and instructions, reducing the need for external memory and speeding up overall system performance.
  • Flexible Peripheral Options: Equipped with a variety of peripherals, including serial ports, parallel ports, and timers, the ADSP-21065LKSZ-264 offers excellent interfacing capabilities with other devices in a system.
  • Scalable Performance: The SHARC processor family allows for scalable performance, enabling designers to choose the right level of processing power for their application without significant design changes.

Applications:

The ADSP-21065LKSZ-264 is ideal for a range of applications that require high-speed digital signal processing, such as:

  • Professional and consumer audio systems
  • Advanced telecommunication systems
  • Medical imaging equipment
  • Industrial control systems
  • Instrumentation and measurement devices

Product Specifications:

Parameter Value
Part Number ADSP-21065LKSZ-264
Manufacturer Analog Devices Inc.
Core Processor SHARC
Interface Type Host Interface, Link Port, Serial Port (SPI)
Clock Speed 66 MHz
Package / Case 240-BFMQFP Exposed Pad

For designers and engineers looking for a powerful DSP solution, the ADSP-21065LKSZ-264 from Analog Devices Inc. offers a blend of performance, memory, and peripherals to meet the demands of today's complex digital processing needs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $742.8572 $742.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess