EN
  • EN
  • DE

ADSP-2111TG-52/883

Part No ADSP-2111TG-52/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description DSP Fixed-Point 16-Bit 13MHz 13MIPS 100-Pin CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 16 b
Max Frequency 13 MHz
Number of Pins 100
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 3 kB
RoHS Non-Compliant
Win Source Part Number 1210493-ADSP-2111TG-52/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2111TG-52/883 CAD Model

Description

The ADSP-2111TG-52/883 is a high-performance, precision integrated circuit from Analog Devices Inc., one of the leading manufacturers in the field of high-performance signal processing solutions. This product is specifically designed to cater to demanding applications that require robust operation under stringent conditions.

Key Features

  • High Processing Power: The ADSP-2111TG-52/883 is built to deliver exceptional processing capabilities, making it suitable for complex signal processing tasks in military, aerospace, and other high-reliability industries.
  • Temperature Range: This device is characterized for operation over the full military temperature range, which is from -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • Precision Engineering: Analog Devices Inc. is renowned for its precision engineering, and this product is no exception. It is designed to offer high accuracy and stability, which is crucial for mission-critical applications.
  • 883 Series: As part of the 883 series, the ADSP-2111TG-52/883 meets the stringent quality and reliability standards required for military-grade components.

Applications

The robust nature of the ADSP-2111TG-52/883 makes it an ideal choice for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Defense and military equipment
  • Communications infrastructure
  • Navigation and guidance systems
  • High-reliability industrial applications

Technical Specifications

The ADSP-2111TG-52/883 boasts a comprehensive set of technical specifications that underscore its performance and reliability:

  • Supply Voltage: It operates at a standard military voltage, ensuring compatibility with a wide range of systems.
  • Package Type: The device comes in a robust package suitable for harsh environments.
  • Quality and Standards: It adheres to the highest quality standards for military-grade components, including MIL-STD-883.

Conclusion

In conclusion, the ADSP-2111TG-52/883 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. With its robust performance, wide temperature range, and adherence to military standards, this product stands out as an excellent choice for any application where failure is not an option.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Fuji Electric
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess