EN
  • EN
  • DE

ADSP-21367KBPZ-2A

Part No ADSP-21367KBPZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processors / DSP Floating-Point 32bit/40bit 333MHz 256-Pin SBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173499-ADSP-21367KBPZ-2A
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21367
Introduction Date August 31, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21367KBPZ-2A CAD Model

Description

The ADSP-21367KBPZ-2A is a high-performance, 32-bit digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the ADSP-2136x SHARC® Processor family that is widely recognized for its exceptional processing power and flexibility, making it an ideal choice for a wide range of audio, video, and industrial signal processing applications.

Key Features

  • Processing Power: The ADSP-21367KBPZ-2A is built with a 32-bit super Harvard architecture that enables parallel data and instruction access, allowing for high throughput and real-time processing capabilities.
  • Memory: Equipped with 2Mbits of on-chip memory, the processor supports large and complex applications without the need for external memory, reducing system costs and complexity.
  • Clock Speed: With a clock speed of up to 333 MHz, this DSP provides the necessary speed for demanding signal processing tasks, ensuring efficient operation and quick data handling.
  • Peripheral Set: The processor includes a rich set of peripherals such as serial ports, parallel ports, and timers, which facilitate easy integration into system designs and enhance interfacing capabilities.
  • Link Ports: Six link ports support efficient data transfer and communication with other processors, essential for scalable multi-processor systems.

Applications

The ADSP-21367KBPZ-2A is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • High-end audio processing, including studio equipment, musical instruments, and sound reinforcement systems
  • Automotive audio and infotainment systems
  • Home theater and consumer audio devices
  • Industrial control systems requiring advanced signal processing
  • Medical imaging systems such as ultrasound or MRI

Package and Quality

The ADSP-21367KBPZ-2A comes in a 176-lead LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that this DSP meets the rigorous demands of the industry and provides reliable performance for critical applications.

With its robust architecture, comprehensive feature set, and superior processing capabilities, the ADSP-21367KBPZ-2A from Analog Devices Inc. stands out as a superior choice for developers and engineers looking for a powerful DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess