EN
  • EN
  • DE

ADSP-21478KSWZ-1A

Part No ADSP-21478KSWZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 200MHZ LP 100LQFP / SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Part Number Series ADSP-21478
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811751-ADSP-21478KSWZ-1A
Ultra Librarian 3D Model Ultra Librarian ADSP-21478KSWZ-1A CAD Model

Description

ADSP-21478KSWZ-1A Digital Signal Processor

The ADSP-21478KSWZ-1A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that require efficient signal processing capabilities. This DSP is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it an ideal choice for applications involving audio, automotive, instrumentation, and industrial control systems.

Key Features:

  • Performance: The ADSP-21478KSWZ-1A operates at a core frequency of up to 266 MHz, delivering up to 1596 MFLOPS of processing power. This high-speed performance ensures that it can handle complex signal processing tasks with ease.
  • Memory: It comes equipped with 5Mbits of on-chip SRAM, which allows for efficient data management and storage without the need for external memory components.
  • Integration: The processor integrates a variety of peripherals, including UART, SPI, SPORT, and CAN interfaces, facilitating easy communication with other devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21478KSWZ-1A is suitable for applications that require low power consumption without sacrificing performance.
  • Programming: It supports both C/C++ and assembly language programming, offering flexibility and control over the development process.

Applications:

The ADSP-21478KSWZ-1A is versatile and can be used in a variety of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Medical imaging systems
  • Industrial control and automation systems
  • Instrumentation and test equipment

Package and Quality:

The device is available in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing ample I/O capabilities for complex designs. Analog Devices Inc. is committed to high-quality standards, and the ADSP-21478KSWZ-1A is no exception, ensuring reliability and performance for critical applications.

With its combination of performance, integration, and power efficiency, the ADSP-21478KSWZ-1A from Analog Devices Inc. stands out as a powerful solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7851 $70.7851
2+ $58.0801 $116.1602
4+ $56.2651 $225.0604
5+ $54.4501 $272.2505
6+ $52.6351 $315.8106
8+ $47.1901 $377.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess