EN
  • EN
  • DE

ADSP-21486KSWZ-4A

Part No ADSP-21486KSWZ-4A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description DSP Floating-Point 32-Bit/64-Bit 400MHz 400MIPS 100-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Contains Lead
Max Frequency 400 MHz
Memory Size 512 kB
Number of Pins 100
Number of UART Channels 1
Radiation Hardening No
RAM Size 640 kB
RoHS Compliant
Win Source Part Number 1021272-ADSP-21486KSWZ-4A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-21486KSWZ-4A CAD Model

Description

The ADSP-21486KSWZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of complex audio, video, and signal processing applications. This processor is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it ideal for a variety of embedded processing tasks.

Key Features

  • High Performance: With a 32-bit floating-point architecture, this DSP delivers 400 MHz performance, resulting in a processing speed of 2.4 GFLOPS (billion floating-point operations per second), which is essential for high-fidelity audio and advanced digital signal processing.
  • Large On-Chip Memory: The ADSP-21486KSWZ-4A comes equipped with 2 MB of on-chip SRAM, which facilitates fast and efficient data processing without the need for external memory, reducing system cost and complexity.
  • Integrated Peripherals: This DSP includes a variety of peripherals such as serial ports, timers, and SPI interfaces, which enable easy integration with other system components and peripherals.
  • Flexible System Integration: It offers a host of connectivity options, including a link port for direct processor-to-processor communication, making it suitable for scalable designs that require multiple DSPs.

Applications

The ADSP-21486KSWZ-4A is versatile and can be used across a broad spectrum of applications including:

  • Professional and consumer audio systems
  • Home theater and automotive sound systems
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

Package and Quality

This DSP is available in a 100-lead LQFP (Low Profile Quad Flat Package) that is designed for surface mount technology. The ADSP-21486KSWZ-4A is built to meet high-quality standards, ensuring reliable performance for critical applications.

Conclusion

The ADSP-21486KSWZ-4A by Analog Devices Inc. is a cutting-edge digital signal processor that offers an exceptional balance of performance, on-chip memory, and integrated peripherals. Its capabilities make it an excellent choice for designers looking to implement advanced signal processing in their products with reduced development time and cost.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess