EN
  • EN
  • DE

ADSP-21584CBCZ-5A

Part No ADSP-21584CBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2XSHARC(NO ARM&REDUCED CONN)DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting Surface Mount
Package 349-LFBGA, CSPBGA
Case / Package 349-CSPBGA (19x19)
Family Name ADSP-21584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910970-ADSP-21584CBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-21584CBCZ-5A CAD Model

Description

The ADSP-21584CBCZ-5A is a high-performance digital signal processor (DSP) from the reputable manufacturer, Analog Devices Inc. This powerful component is designed to meet the demanding needs of advanced digital processing applications, providing a robust and versatile solution for engineers and developers in various industries.

Key Features

  • Architecture: The ADSP-21584CBCZ-5A is based on Analog Devices' SHARC+® core, which offers parallel processing capabilities, making it ideal for multitasking applications.
  • Performance: With a clock speed of 500 MHz, this DSP delivers high-speed computation for real-time processing requirements in audio, video, and control applications.
  • Memory: It comes with integrated memory, including L1 and L2 cache, to ensure efficient data management and quick access to frequently used instructions.
  • Interfaces: The device includes a variety of interfaces, such as SPI, UART, CAN, and gigabit Ethernet, providing flexible connectivity options for system integration.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21584CBCZ-5A maintains performance while minimizing power consumption, making it suitable for portable and energy-sensitive applications.

Applications

The ADSP-21584CBCZ-5A is versatile enough to be used in a broad range of applications. It excels in areas such as:

  • Advanced audio processing, including studio-grade effects and sound synthesis
  • Industrial control systems requiring fast and accurate signal processing
  • Automotive applications, including advanced driver-assistance systems (ADAS) and infotainment
  • Communications infrastructure, where high-speed data processing is essential
  • Medical imaging equipment and diagnostic tools that require precise and rapid data analysis

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21584CBCZ-5A is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term performance and stability in even the most challenging environments.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess