EN
  • EN
  • DE

ADSP-2163-630350

Part No ADSP-2163-630350
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173507-ADSP-2163-630350
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2163-630350 CAD Model

Description

The ADSP-2163-630350 from Analog Devices Inc. is a highly integrated and powerful digital signal processor (DSP) designed to deliver exceptional performance for a wide range of signal processing applications. This advanced DSP is part of the ADSP-21xx family, known for their reliability and efficiency in processing complex algorithms.

Key Features

  • High Performance: The ADSP-2163-630350 is capable of executing up to millions of instructions per second, enabling rapid data processing and real-time operation.
  • On-Chip Memory: It comes equipped with a substantial amount of on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible I/O Options: A variety of input/output options are available, ensuring seamless integration with other system components and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, this DSP is ideal for applications where power consumption is a critical consideration.

Applications

The ADSP-2163-630350 is versatile and can be used in numerous applications, including:

  • Audio and video processing
  • Telecommunications
  • Automotive electronics
  • Medical imaging systems
  • Industrial control systems

Technical Specifications

Parameter Value
Core Processor ADSP
Series ADSP-21xx
Maximum Clock Frequency Specified by Manufacturer
Interface Type Serial, Parallel
Package / Case Specified by Manufacturer
Operating Temperature Specified by Manufacturer

For detailed specifications and product implementation, it is recommended to refer to the official datasheet and product manuals provided by Analog Devices Inc. The ADSP-2163-630350 represents a sophisticated solution for demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6109 $85.6109
2+ $70.2448 $140.4896
3+ $68.0491 $204.1473
4+ $65.8546 $263.4184
5+ $63.6590 $318.2950
7+ $57.0743 $399.5201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess