EN
  • EN
  • DE

ADG706BRU-REEL7

Part No ADG706BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Number of Circuits 1
On-State Resistance (Maximum) 4.5Ohm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 32ns, 16ns (Typ)
-3db Bandwidth 25MHz
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 13pF, 180pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Part Number Series ADG706
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808760-ADG706BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG706BRU-REEL7 CAD Model

Description

Product Overview: ADG706BRU-REEL7 from Analog Devices Inc.

The ADG706BRU-REEL7 is a high-performance, low-voltage 4 ohm CMOS 16-channel multiplexer (MUX) from Analog Devices Inc., a leader in high-performance semiconductors. This product offers an exceptional blend of switching efficiency, robust signal handling, and precision, making it an ideal choice for a variety of data acquisition systems and signal routing applications.

Key Features

  • Channel Configuration: The ADG706BRU-REEL7 features a 16-single-channel configuration, which provides significant flexibility for routing analog signals in complex systems.
  • Low On Resistance: With a typical on resistance of just 4 ohms, this multiplexer ensures minimal signal attenuation and distortion, preserving signal integrity across connections.
  • Single/Dual Supply Operation: The device can operate from a single 1.8V to 5.5V supply or dual ±2.5V supplies, accommodating a wide range of applications and power environments.
  • Low Power Consumption: The ADG706BRU-REEL7 is designed for low power consumption, making it suitable for battery-powered and portable devices.
  • High Switching Speed: Fast transition times allow for quick switching between channels, enhancing the performance in applications requiring dynamic signal routing.
  • Enhanced Data Acquisition: The multiplexer's high bandwidth and low crosstalk characteristics make it an excellent choice for precision data acquisition systems.
  • Tape and Reel Packaging: The REEL7 suffix indicates that this device is provided in tape and reel packaging, facilitating efficient assembly for high-volume production.

Applications

The versatility of the ADG706BRU-REEL7 makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • ATE (Automatic Test Equipment)
  • Medical instrumentation
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG706BRU-REEL7 is no exception. Manufactured with the highest standards, this multiplexer is designed to deliver consistent performance and reliability across a wide range of operating conditions.

Whether for industrial, commercial, or high-end consumer electronics, the ADG706BRU-REEL7 from Analog Devices Inc. represents a superior choice for designers looking to implement a high-quality multiplexing solution in their systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7571 $51.8139
19+ $5.3857 $102.3283
29+ $5.2000 $150.8000
42+ $4.8286 $202.8012
54+ $4.6429 $250.7166
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess