EN
  • EN
  • DE

ADSP-2185MKSTZ-300

Part No ADSP-2185MKSTZ-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 085208-ADSP-2185MKSTZ-300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2185MKSTZ-300 CAD Model

Description

Product Overview

The ADSP-2185MKSTZ-300 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the ADSP-218x family, known for its exceptional processing capabilities and flexibility, making it an ideal choice for a wide range of applications that require efficient and reliable signal processing.

Key Features

  • High-Speed Processing: With a core processing speed of 300 MHz, the ADSP-2185MKSTZ-300 provides rapid data computation, which is essential for real-time signal processing tasks.
  • Memory Architecture: The device boasts of a large on-chip memory, including RAM and ROM, which facilitates faster data access and improved performance.
  • Peripheral Connectivity: It includes a variety of peripheral interfaces that enable seamless communication with other devices and systems, enhancing its integration capabilities.
  • Power Efficiency: Designed with power efficiency in mind, this DSP ensures lower power consumption for battery-powered and energy-sensitive applications.
  • Robust Instruction Set: The ADSP-2185MKSTZ-300 features a rich instruction set optimized for digital signal processing tasks, which enhances its computational efficiency and flexibility.

Applications

The versatile nature of the ADSP-2185MKSTZ-300 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADSP-2185MKSTZ-300 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity even in the most demanding conditions. With its robust design and tested performance, this DSP stands as a testament to Analog Devices Inc.'s commitment to excellence.

Package and Availability

The ADSP-2185MKSTZ-300 comes in a compact LQFP (Low Profile Quad Flat Package) for easy mounting on printed circuit boards. It is available through various distributors and directly from Analog Devices Inc., ensuring that designers and engineers can easily incorporate it into their projects.

With its impressive features, the ADSP-2185MKSTZ-300 is a powerful DSP solution that delivers performance, efficiency, and versatility, making it a top choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6186 $75.6186
2+ $62.0461 $124.0922
3+ $60.1071 $180.3213
4+ $58.1682 $232.6728
5+ $56.2292 $281.1460
6+ $50.4124 $302.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess