EN
  • EN
  • DE

ADSP-2185NBSTZ-320

Part No ADSP-2185NBSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768207-ADSP-2185NBSTZ-320
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2185N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2185NBSTZ-320 CAD Model

Description

ADSP-2185NBSTZ-320: High-Performance Digital Signal Processor

The ADSP-2185NBSTZ-320 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc, designed to deliver exceptional performance and efficiency for a wide range of signal processing applications. This DSP is part of the ADSP-218x family, known for its high speed and integrated features that cater to the demanding needs of audio, video, and communication systems.

Key Features

  • High Clock Speed: The ADSP-2185NBSTZ-320 operates at a clock speed of 320 MHz, enabling rapid data processing and real-time performance for complex algorithms.
  • On-Chip Memory: It comes equipped with large on-chip memory, including both RAM and ROM, to support efficient data handling without the need for external memory components.
  • Flexible Peripheral Options: A variety of peripheral interfaces are available, including serial ports, parallel ports, and timers, providing versatility for system design.
  • Power Efficiency: Designed with power efficiency in mind, this DSP ensures reduced power consumption for battery-powered and energy-conscious applications.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which allows for the execution of complex operations with fewer instructions and higher throughput.

Applications

The ADSP-2185NBSTZ-320 is ideal for a broad spectrum of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

Robust Packaging and Support

Encased in a sturdy LQFP (Low Profile Quad Flat Package), the ADSP-2185NBSTZ-320 ensures reliable operation even in harsh environments. Furthermore, Analog Devices Inc. provides extensive technical support and documentation, making integration and development a smoother process for engineers and designers.

Whether you are developing high-fidelity audio systems, advanced communication networks, or sophisticated control applications, the ADSP-2185NBSTZ-320 from Analog Devices Inc. offers the performance, flexibility, and reliability required to meet the challenges of modern signal processing demands.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2482 $53.2482
3+ $43.6908 $131.0724
4+ $42.3255 $169.3020
5+ $40.9601 $204.8005
7+ $39.5948 $277.1636
9+ $35.4988 $319.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,962 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess