EN
  • EN
  • DE

ADSP-2186MBSTZ266R

Part No ADSP-2186MBSTZ266R
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fixed Point
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 009428-ADSP-2186MBSTZ266R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MBSTZ266R CAD Model

Description

Product Overview: ADSP-2186MBSTZ266R

The ADSP-2186MBSTZ266R is a high-performance digital signal processor (DSP) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADSP-218x family, which is renowned for its exceptional processing power and flexibility, making it an ideal choice for a wide range of applications including audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Processing: With a core speed of 266 MHz, the ADSP-2186MBSTZ266R offers rapid data manipulation capabilities, ensuring efficient handling of complex algorithms and real-time processing demands.
  • On-Chip Memory: The device includes integrated static RAM, which facilitates quick access to data and instructions, thereby enhancing overall system performance.
  • Flexible Peripheral Options: It comes with a variety of peripheral interfaces including serial ports, parallel ports, and timers, allowing for versatile connectivity and functionality within embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, this DSP maintains a balance between performance and power efficiency, reducing the overall energy footprint of the system.
  • Robust Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which helps in accelerating operations like FFTs, filtering, and audio/video processing.

Applications

The ADSP-2186MBSTZ266R is suitable for a multitude of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and telematics
  • Telecommunications infrastructure
  • Instrumentation and measurement equipment
  • Industrial control and automation systems

Package and Quality

This DSP is available in a 100-pin LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while providing sufficient I/O for complex designs. The part number suffix 'R' denotes a tape and reel packaging option, which is conducive for automated assembly processes. Additionally, Analog Devices Inc. is committed to high-quality standards, and the ADSP-2186MBSTZ266R is no exception, offering reliability and performance for critical applications.

Conclusion

In summary, the ADSP-2186MBSTZ266R by Analog Devices Inc. is a powerful and efficient DSP solution that caters to a wide array of applications where speed, flexibility, and low power consumption are of paramount importance. Its robust feature set and packaging options make it a versatile choice for designers looking to integrate advanced digital signal processing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess