The ADSP-2187LBST-210 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the manufacture of integrated circuits for industrial, automotive, consumer, and computing applications. This DSP is part of the ADSP-218x family, known for its exceptional processing power and efficiency, making it ideal for a wide range of signal processing tasks.
Key Features:
- High Processing Speed: The ADSP-2187LBST-210 operates at a speed of 210 MHz, providing rapid data processing capabilities for complex algorithms and applications.
- On-Chip Memory: Equipped with integrated on-chip memory, this DSP allows for efficient data management and quick access to instructions and data.
- Flexible Peripheral Options: It includes a variety of peripherals that support serial communication, parallel communication, and other interface requirements, enhancing its adaptability to different system designs.
- Low Power Consumption: Designed with power efficiency in mind, the ADSP-2187LBST-210 maintains high performance while minimizing power usage, making it suitable for portable and power-sensitive applications.
- Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which helps in achieving more with fewer code cycles and enhances overall system performance.
Applications:
The ADSP-2187LBST-210 is versatile and can be used in various applications, including but not limited to:
- Audio and video processing
- Telecommunications
- Instrumentation and control systems
- Automotive electronics
- Medical imaging systems
Technical Specifications:
Parameter
Value
Clock Speed
210 MHz
Integrated Memory
Yes
Interface Type
Serial, Parallel
Package / Case
LQFP-100
Operating Temperature
Specified by Manufacturer
With its robust set of features and capabilities, the ADSP-2187LBST-210 from Analog Devices Inc. is a powerful solution for designers seeking a DSP that delivers both performance and versatility.