The ADSP-2191MKST-160 is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high speed numeric processing applications. Manufactured by Analog Devices Inc., this DSP integrates a 16-bit fixed-point DSP core with internal memory and a rich set of peripherals, making it an ideal choice for a wide range of applications including audio, telecommunications, and industrial control systems.
Key Features:
- High Clock Speed: The ADSP-2191MKST-160 operates at a maximum clock speed of 160 MHz, allowing for fast processing of complex algorithms and real-time data.
- On-chip Memory: It includes 16K bytes of on-chip RAM and 48K bytes of on-chip ROM, ensuring efficient data management and program execution.
- Peripheral Support: The device boasts a host of integrated peripherals, including timers, serial ports, and parallel I/O, providing versatile interfacing options.
- Instruction Set: The processor features a rich instruction set optimized for DSP operations, which enables efficient execution of algorithms involving mathematical computations.
- Power Management: It comes with power management features that allow for reduced power consumption in various operating modes, making it suitable for portable and battery-operated devices.
Applications:
The ADSP-2191MKST-160 is designed to meet the demands of high performance DSP applications. It is widely used in:
- Audio and speech processing
- Wireless and wired communications
- Instrumentation and control systems
- Image and video processing
Technical Specifications:
Parameter
Value
Clock Speed
160 MHz
On-chip RAM
16 KB
On-chip ROM
48 KB
Operating Temperature
-40°C to +85°C
For more information or to purchase the ADSP-2191MKST-160, visit the Analog Devices Inc. website or contact your local distributor.