EN
  • EN
  • DE

ADCLK946BCPZ

Part No ADCLK946BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 6-OUT 1-IN 1:6 24-Pin LFCSP EP Tray / IC CLK BUFFER 1:6 4.8GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 4.8GHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 008720-ADCLK946BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADCLK946
Introduction Date April 24, 2009
ECCN EAR99
Country of Origin Republic of Korea , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCLK946BCPZ CAD Model

Description

ADCLK946BCPZ: Ultrafast SiGe Clock Fanout Buffer by Analog Devices Inc.

The ADCLK946BCPZ is a state-of-the-art clock fanout buffer from the renowned semiconductor manufacturer Analog Devices Inc., designed to deliver exceptional performance in high-speed signal processing applications. Crafted using Silicon-Germanium (SiGe) technology, this device is tailored for ultrafast and precise clock distribution, making it an ideal choice for demanding environments that require accurate timing and synchronization.

Key Features:

  • High-Speed Operation: The ADCLK946BCPZ boasts an impressive maximum clock frequency, providing the speed needed for applications such as data converters, high-speed digital signal processing, and telecommunication systems.
  • Low Jitter: This device offers low additive phase noise, which minimizes jitter and ensures the integrity of the clock signal throughout the distribution network. This feature is critical for maintaining system performance and reliability.
  • Differential Inputs and Outputs: The buffer supports differential LVPECL, LVDS, and CML inputs and outputs, offering versatility and compatibility with a wide range of signal standards.
  • Multiple Outputs: With multiple outputs, the ADCLK946BCPZ can distribute a single clock input to several destinations without degrading signal quality, simplifying design and reducing component count.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying power supply design and management within the system.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCLK946BCPZ saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility and high performance of the ADCLK946BCPZ make it an excellent choice for a variety of applications, including:

  • Data Acquisition Systems
  • High-speed A/D and D/A Converters
  • Digital Signal Processing (DSP)
  • Telecommunication Infrastructure
  • Networking Equipment
  • Test and Measurement Instruments

Overall, the ADCLK946BCPZ from Analog Devices Inc. is a robust and reliable solution for systems that require precise and consistent clock distribution. Its high-speed performance, low jitter, and flexible I/O options make it a top choice for engineers and designers working with advanced digital systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8456 $50.5368
8+ $13.8221 $110.5768
12+ $13.3901 $160.6812
16+ $12.9582 $207.3312
20+ $12.5263 $250.5260
27+ $11.2304 $303.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess