EN
  • EN
  • DE

ADSP-2191MKSTZ-160

Part No ADSP-2191MKSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 198838-ADSP-2191MKSTZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2191MKSTZ-160 CAD Model

Description

The ADSP-2191MKSTZ-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-21xx family and is designed to offer a perfect blend of processing power, low power consumption, and integrated features for a wide range of signal processing applications.

The ADSP-2191MKSTZ-160 operates at a core frequency of 160 MHz, providing the computational speed necessary for complex algorithms and real-time data processing tasks. It is built on a 16-bit fixed-point architecture, which is particularly well-suited for audio processing, industrial control, biometric analysis, and telecommunications.

This DSP features a large on-chip memory, including both RAM and ROM, to support the execution of intricate software routines without the need for external memory components. This not only simplifies system design but also helps in reducing the overall system cost and power consumption. The integrated memory controller supports efficient data management and high-speed data transfer between the processor and external peripherals.

The ADSP-2191MKSTZ-160 comes in a 128-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. The processor includes a variety of peripherals such as serial ports, parallel ports, and timers, which are essential for handling I/O operations in embedded systems.

Analog Devices Inc. has ensured that this DSP is equipped with a robust instruction set optimized for digital signal processing tasks. This includes support for fast Fourier transforms (FFT), digital filtering, and other math-intensive operations. The DSP also offers exceptional power efficiency, making it an ideal choice for portable and battery-operated devices where power conservation is critical.

Overall, the ADSP-2191MKSTZ-160 from Analog Devices Inc. is a versatile and powerful DSP solution that can meet the demands of a variety of high-performance signal processing applications. Its combination of speed, integrated features, and energy efficiency makes it a go-to choice for engineers and designers looking to build advanced digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8917 $78.8917
2+ $76.4263 $152.8526
3+ $73.9609 $221.8827
4+ $71.4956 $285.9824
5+ $64.0995 $320.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess