EN
  • EN
  • DE

ADSP-BF512BSWZ-3

Part No ADSP-BF512BSWZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 300MHZ LP 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-BF512
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1142247-ADSP-BF512BSWZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BSWZ-3 CAD Model

Description

Analog Devices Inc. ADSP-BF512BSWZ-3: High-Performance Signal Processor

The ADSP-BF512BSWZ-3 from Analog Devices Inc. is a sophisticated signal processing unit that is part of their Blackfin family of products. This high-performance processor is designed to deliver exceptional speed and processing power for a wide range of applications, including automotive, industrial control systems, image processing, and consumer electronics.

At the heart of the ADSP-BF512BSWZ-3 lies a core that operates at a frequency of up to 300MHz, providing the computational muscle needed for complex algorithms and data-intensive tasks. The processor is built on a 16-/32-bit RISC-like architecture that enables it to handle both control and signal processing operations, making it a versatile choice for systems that require a high degree of multitasking.

One of the standout features of this product is its integrated memory. The ADSP-BF512BSWZ-3 comes with 128KB of on-chip memory, which is instrumental in reducing system costs and improving overall performance by minimizing the need for external memory components. This on-chip memory includes both SRAM and ROM, offering flexibility in how the memory is utilized by the system.

In terms of connectivity, the ADSP-BF512BSWZ-3 is equipped with a variety of peripherals that support a wide range of interfaces. These include UART, SPI, SPORT, and CAN, which enable the processor to easily communicate with other devices within a system and facilitate the integration of various functionalities.

Furthermore, the processor features a host of power management options that allow for optimized power consumption in different operating states. This capability is critical in portable and power-sensitive applications where battery life and energy efficiency are of paramount importance.

The ADSP-BF512BSWZ-3 is available in a 176-lead LQFP package that is lead-free and RoHS compliant, ensuring that it meets contemporary environmental standards. Its robust design and wide operating temperature range make it suitable for harsh environments, where reliability and durability are required.

In summary, the ADSP-BF512BSWZ-3 by Analog Devices Inc. is a powerful and efficient signal processor that provides a blend of performance, integrated features, and power efficiency, making it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8687 $55.0809
16+ $6.4564 $103.3024
24+ $6.2546 $150.1104
34+ $6.0528 $205.7952
43+ $5.8511 $251.5973
58+ $5.2458 $304.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess