EN
  • EN
  • DE

ADSP-BF512BSWZ-4

Part No ADSP-BF512BSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 009429-ADSP-BF512BSWZ-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BSWZ-4 CAD Model

Description

The ADSP-BF512BSWZ-4 is a high-performance, power-efficient, embedded processor from Analog Devices Inc., a leader in the field of high-performance semiconductors. This processor is part of the Blackfin family of products, which are known for their innovative architecture combining control processing and signal processing capabilities, making them ideal for a variety of applications in the industrial, medical, automotive, and consumer electronics sectors.

Key Features

  • Core Performance: The Blackfin ADSP-BF512BSWZ-4 operates at a core frequency of 400 MHz, delivering robust performance for complex algorithms and processing-intensive applications.
  • Memory: It features a 128 KB L1 memory, which is divided equally between instruction and data cache, and 64 KB of L2 SRAM, providing ample space for real-time data processing and code storage.
  • Power Efficiency: Designed for power-sensitive applications, it offers dynamic power management options and a low-power sleep mode to minimize power consumption without sacrificing performance.
  • Peripheral Set: The processor includes a rich set of peripherals such as UART, SPI, SPORT, and I2C interfaces, facilitating easy integration with a wide range of external components and systems.
  • Package: Housed in a 176-lead LQFP (Low Profile Quad Flat Package), the ADSP-BF512BSWZ-4 is designed for surface mount technology, providing a compact footprint for space-constrained designs.

Applications

The versatility of the ADSP-BF512BSWZ-4 makes it suitable for various applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio, Video, and Navigation Systems
  • Medical Imaging and Diagnostic Equipment
  • Wireless and Wired Networking Devices
  • Portable Multimedia Players and Gaming Consoles

Design Support

Analog Devices Inc. provides comprehensive design support for the ADSP-BF512BSWZ-4, including technical documentation, reference designs, and software development tools. This support helps engineers to accelerate the development process and bring products to market more quickly and efficiently.

Whether you are designing a sophisticated industrial automation system or an advanced consumer electronic device, the ADSP-BF512BSWZ-4 offers the perfect balance of performance, power efficiency, and integration to meet your design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess