EN
  • EN
  • DE

ADSP-BF512KSWZ-3

Part No ADSP-BF512KSWZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 300MHZ LP 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-BF512
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1142249-ADSP-BF512KSWZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512KSWZ-3 CAD Model

Description

The ADSP-BF512KSWZ-3 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the Blackfin family of products, which are known for their high performance and flexibility. The ADSP-BF512KSWZ-3 is designed to meet the demanding needs of embedded processing applications, including audio, video, and automotive systems.

Key Features:

  • High-Performance Signal Processing: With a core clock speed that can reach up to 300 MHz, this DSP is capable of delivering up to 600 MMACS (Million Multiply Accumulate Operations per Second), ensuring efficient and rapid signal processing capabilities.
  • On-Chip Memory: The device boasts 116KB of on-chip memory, which includes 80KB of RAM and 4KB of L1 cache, to support complex algorithms and buffering requirements without the need for external memory components.
  • Power Efficiency: The ADSP-BF512KSWZ-3 is designed with power efficiency in mind, featuring dynamic power management options that allow for reduced power consumption during lower processing demands.
  • Connectivity: It offers a range of peripherals and interfaces, including SPI, UART, CAN, and SPORT, providing versatile connectivity options for various system requirements.
  • Package and Temperature Range: This DSP comes in a 176-lead LQFP package and is specified for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ADSP-BF512KSWZ-3 is ideal for a variety of applications, such as:

  • Automotive audio, navigation, and driver assistance systems
  • Industrial control and automation systems
  • Portable and networked multimedia devices
  • Medical imaging and diagnostic equipment
  • Communications infrastructure

With its robust set of features and capabilities, the ADSP-BF512KSWZ-3 from Analog Devices Inc. stands out as a premier choice for developers and engineers looking to integrate a powerful DSP into their next-generation embedded systems. Its combination of performance, power efficiency, and connectivity options ensures it can meet the stringent requirements of modern signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess