EN
  • EN
  • DE

ADSP-BF516BBCZ-4

Part No ADSP-BF516BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA / Blackfin Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Part Number Series ADSP-BF516
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812253-ADSP-BF516BBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516BBCZ-4 CAD Model

Description

Introducing the ADSP-BF516BBCZ-4 Blackfin Processor

Analog Devices Inc. presents the ADSP-BF516BBCZ-4, a member of the Blackfin family of products that seamlessly blends a dual-MAC state-of-the-art signal processing engine, the flexibility of a general-purpose microcontroller, and the bandwidth of industry-leading peripheral connectivity. Designed to deliver a new level of signal processing performance in a variety of embedded applications, the ADSP-BF516BBCZ-4 is a testament to Analog Devices' commitment to innovation and excellence.

Key Features and Benefits:

  • High-Performance Signal Processing: The ADSP-BF516BBCZ-4 boasts a 400MHz core clock speed, which is ideal for demanding signal processing tasks in embedded systems. This processor is capable of delivering up to 800 MMACS (Million Multiply-Accumulates per Second), ensuring efficient and rapid data manipulation for real-time applications.
  • Power Efficiency: With dynamic power management features, the ADSP-BF516BBCZ-4 is engineered for power-sensitive applications. This processor offers designers the flexibility to optimize power consumption for their specific use case, balancing performance and power draw according to the needs of the application.
  • Robust Peripherals: A wide array of integrated peripherals enhances the capabilities of the ADSP-BF516BBCZ-4. This includes a 10/100 Ethernet MAC, CAN controller, multiple serial ports, SPI, and general-purpose I/O, among others, allowing for versatile connectivity and interface options for embedded designs.
  • Memory Flexibility: The processor is equipped with an external memory interface that supports a variety of memory types, including SDRAM, DDR2, and flash memory. This flexibility enables designers to choose the optimal memory solution for their system requirements.
  • On-Chip Debugging: The ADSP-BF516BBCZ-4 features an on-chip emulation system that includes a debug agent, reducing the need for external debug hardware. This facilitates easier and more efficient troubleshooting and development.

Applications:

The ADSP-BF516BBCZ-4 is suitable for a broad range of applications, including but not limited to industrial control, automotive systems, medical devices, and communication infrastructure. Its robust processing capabilities make it an excellent choice for complex algorithms and control functions that require high-speed data processing and real-time performance.

With its combination of performance, power efficiency, and connectivity, the ADSP-BF516BBCZ-4 from Analog Devices Inc. is a compelling solution for designers looking to push the boundaries of what's possible in embedded signal processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6164 $70.6164
2+ $57.9416 $115.8832
3+ $56.1310 $168.3930
4+ $54.3203 $217.2812
5+ $52.5096 $262.5480
7+ $47.0776 $329.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess