EN
  • EN
  • DE

ADSP-BF518BSWZ-4

Part No ADSP-BF518BSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit/32bit 400MHz 176-Pin LQFP EP Tray / IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 129901-ADSP-BF518BSWZ-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF516
Introduction Date November 23, 2005
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF518BSWZ-4 CAD Model

Description

The ADSP-BF518BSWZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional signal processing capabilities and power efficiency. This device is part of the Blackfin family of products, well-known for integrating a wealth of features and functionality into a single chip, making it an ideal choice for a variety of embedded applications.

Key Features:

  • High-Performance Signal Processing: With its advanced 16/32-bit Blackfin processor core, the ADSP-BF518BSWZ-4 delivers up to 400 MHz of processing speed, enabling efficient real-time signal processing for demanding applications.
  • Power Efficiency: This DSP is designed for low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is critical.
  • Integrated Peripherals: It includes a range of on-chip peripherals such as UART, SPI, SPORT, CAN, and an Ethernet MAC, providing versatile connectivity options for various system requirements.
  • Large On-chip Memory: The device features embedded SRAM and the capability to interface with external memory, ensuring ample space for complex algorithms and data buffering.
  • Robust Security Features: Security is a priority with the ADSP-BF518BSWZ-4, featuring hardware-based security options that help protect IP and ensure secure data handling.

Applications:

The ADSP-BF518BSWZ-4 is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Navigation
  • Image Processing and Machine Vision
  • Medical Imaging Devices
  • Communication Infrastructure

Package and Availability:

This DSP comes in a 176-lead LQFP (Low Profile Quad Flat Package) that is designed for surface mounting on PCBs. The product is available for order, and detailed datasheets, technical documentation, and support are provided by Analog Devices Inc. to facilitate seamless integration into your design.

With its blend of performance, power efficiency, and integrated features, the ADSP-BF518BSWZ-4 from Analog Devices Inc. stands out as a sophisticated solution for developers and engineers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0005 $58.0005
3+ $47.5902 $142.7706
4+ $46.1030 $184.4120
5+ $44.6158 $223.0790
6+ $43.1286 $258.7716
8+ $38.6670 $309.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess