EN
  • EN
  • DE

DS96F174ME/883Q

Part No DS96F174ME/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DS96F174ME/883Q Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026879-DS96F174ME/883Q
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F174ME/883Q CAD Model

Description

The DS96F174ME/883Q is a quad differential line driver designed for high-speed data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), this device is specifically designed to meet the stringent requirements of military and aerospace applications, as indicated by the /883Q designation. It is built to operate reliably under harsh environmental conditions, including extreme temperatures and vibration.

Applications

  • Military communication systems
  • Aerospace data links
  • High-reliability industrial control systems
  • Secure data transmission applications

Features

  • Quad differential line driver: Allows for simultaneous transmission of four independent data streams.
  • High-speed data transmission: Supports data rates suitable for demanding communication protocols.
  • Differential signaling: Provides excellent noise immunity and reduces electromagnetic interference (EMI).
  • Meets MIL-STD-883 requirements: Ensures high reliability and performance in harsh environments.
  • Wide operating temperature range: Operates reliably over a broad temperature range, typically -55°C to +125°C.
  • Low output skew: Minimizes timing errors and ensures signal integrity.
  • Short-circuit protection: Protects the driver from damage due to accidental shorts.

Benefits

  • Enhanced data integrity: Differential signaling ensures reliable data transmission even in noisy environments.
  • High reliability: Meets stringent military standards, ensuring long-term performance and dependability.
  • Versatile application: Suitable for a wide range of communication and control systems.
  • Reduced EMI: Minimizes interference with other electronic equipment.
  • Simplified system design: Integrated quad driver reduces component count and board space.

Additional Details

The DS96F174ME/883Q typically operates from a single 5V power supply. It is designed to drive terminated transmission lines, ensuring proper signal termination and minimizing reflections. The device is available in a ceramic package suitable for military and aerospace applications. The specific electrical characteristics, such as propagation delay and output voltage swing, are detailed in the device's datasheet. The /883Q designation indicates compliance with MIL-STD-883, which includes rigorous testing for parameters such as temperature cycling, burn-in, and radiation hardness, guaranteeing its suitability for demanding operational environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess