EN
  • EN
  • DE

ADSP-BF526KBCZ-3

Part No ADSP-BF526KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 300MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (12x12)
Family Name ADSP-BF526
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910987-ADSP-BF526KBCZ-3
Ultra Librarian 3D Model Ultra Librarian ADSP-BF526KBCZ-3 CAD Model

Description

ADSP-BF526KBCZ-3 DSP Chip

The ADSP-BF526KBCZ-3 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of embedded processing applications. This high-performance processor is part of the Blackfin family, which is renowned for its combination of a microcontroller architecture with a 16/32-bit RISC-like instruction set and a dual multiply-accumulate (MAC) signal processing engine.

Key Features:

  • Core Performance: The ADSP-BF526KBCZ-3 features a high clock rate of up to 400MHz, providing an optimal balance between performance and power consumption.
  • Memory: Equipped with an integrated 132KB of on-chip memory, this DSP supports demanding signal processing algorithms without the need for external memory, reducing system complexity and cost.
  • Peripherals: A wide array of peripherals including UART, SPI, SPORT, CAN, and USB interfaces, allows for flexible system design and connectivity options.
  • Power Efficiency: With dynamic power management options and a low-power sleep mode, this DSP is ideal for battery-powered and power-sensitive applications.
  • Package: The processor comes in a 160-lead LQFP package, which is suitable for space-constrained applications.

Applications:

The ADSP-BF526KBCZ-3 is designed for a wide range of applications, including but not limited to:

  • Industrial Control
  • Automotive Audio and Telematics
  • Portable Medical Devices
  • Instrumentation and Measurement Equipment
  • Networking and Communication Devices

With its robust architecture and comprehensive feature set, the ADSP-BF526KBCZ-3 provides designers with a flexible platform to create complex digital signal processing solutions that require high-speed data processing and real-time control.

For more information, technical specifications, and support resources, please visit Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9395 $83.8185
6+ $22.9248 $137.5488
8+ $22.2083 $177.6664
11+ $21.4919 $236.4109
14+ $20.7756 $290.8584
19+ $18.6264 $353.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess