EN
  • EN
  • DE

LM5035AMH-1

Part No LM5035AMH-1
Manufacturer National Semiconductor (TI)
Description PWM Controller with Integrated Half-Bridge and SyncFET PWM Controller with Integrated Half-Bridge and SyncFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200257-LM5035AMH-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035AMH-1 CAD Model

Description

The LM5035AMH-1 is a high-performance PWM (Pulse Width Modulation) current-mode controller manufactured by National Semiconductor (now Texas Instruments). It is designed for implementing highly efficient and reliable power converters, particularly in half-bridge and full-bridge topologies. This controller is ideal for applications requiring precise voltage regulation, robust protection features, and high operating frequency.

Applications:

  • Isolated Power Supplies: Used in isolated DC-DC converters for telecom, industrial, and medical applications.
  • Half-Bridge Converters: Employed in half-bridge power converters for efficient power conversion.
  • Full-Bridge Converters: Utilized in full-bridge power converters for high-power applications.
  • Offline Power Supplies: Applied in offline power supplies for AC-DC conversion.
  • Distributed Power Systems: Used in distributed power systems for voltage regulation and power management.

Features:

  • Current-Mode Control: Provides excellent line and load regulation.
  • Programmable Operating Frequency: Allows for optimization of converter performance.
  • Adjustable Duty Cycle: Enables precise control of the output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Over-Current Protection (OCP): Prevents damage due to excessive output current.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and prevents operation at low input voltages.
  • Soft-Start: Limits inrush current during startup.
  • Synchronization Capability: Allows for synchronization with an external clock.

Benefits:

  • High Efficiency: Current-mode control and programmable frequency enable high efficiency.
  • Precise Voltage Regulation: Adjustable duty cycle ensures precise output voltage regulation.
  • Robust Protection: Over-voltage, over-current, and under-voltage lockout features protect the load and converter.
  • Simplified Design: Integrated features simplify the design process.
  • Flexible Operation: Programmable frequency and adjustable duty cycle allow for flexible operation.

Additional Details:

The LM5035AMH-1 typically operates with an input voltage range of 9V to 100V. The operating frequency can be programmed up to 1 MHz. The controller includes a high-voltage start-up regulator. It is commonly available in a TSSOP (Thin Shrink Small Outline Package) package. The operating temperature range is usually between -40°C to +125°C. The LM5035A series offers various options with different features and specifications, allowing designers to select the optimal controller for their specific needs. The LM5035AMH-1 is a reliable and efficient solution for implementing high-performance power converters.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8211 $50.7798
44+ $2.3147 $101.8468
67+ $2.2424 $150.2408
93+ $2.1700 $201.8100
120+ $2.0977 $251.7240
160+ $1.8807 $300.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess